S9703A-Z3D080-P is a 48 pitch, 80-tooth anti-backlash spur gear with a 20° pressure angle, 0.1248 inch bore, and pin-type hub, made from 303 stainless steel. The gear has a pitch diameter of 1.6667 inches and an outside diameter of 1.708 inches. The hub design and material construction follow the series specification, with springs composed of 302 stainless steel in spring temper. The gear is machined from anodized aluminum or stainless steel per the series options, but this variant uses stainless steel.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z3D080-P |
| Product Name | 48 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |