Anti-backlash spur gear with 75 teeth, 48 pitch, and 20° pressure angle, available in 303 stainless steel with a 0.1873 in (3/16 in) bore and clamp-type hub. Face width is 0.104 in, and the pitch diameter is 1.5625 in with an outside diameter of 1.604 in. Gears are manufactured from 303 stainless steel, hubs are 303 stainless steel, and springs are 302 stainless steel in spring temper. Compatible with clamp-style hubs designated as type 3.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z3D075AP |
| Product Name | 48 DP, 75 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 75 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |