Anti-backlash spur gear with 70 teeth, 48 pitch, and 20° pressure angle, available in 303 stainless steel with a 0.1873 in. (3/16 in.) bore and clamp-type hub. Face width is 0.104 in., with pitch diameter of 1.4583 in. and outside diameter of 1.500 in. Springs and hubs are 302 and 303 stainless steel respectively. Designed for applications requiring reduced backlash.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z3D070AP |
| Product Name | 48 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 70 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |