S9703A-Z3D065-P is a 48 pitch, 65-tooth, anti-backlash spur gear with a 0.1248 inch (1/8 inch) bore, pin-type hub, and 303 stainless steel construction. It has a 20° pressure angle and a pitch diameter of 1.3542 inches with an outer diameter of 1.396 inches. The gear is designed for minimal backlash and features a spring-loaded hub to maintain tooth contact.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z3D065-P |
| Product Name | 48 DP, 65 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 65 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |