Anti-backlash spur gear with 360 teeth, 120 diametral pitch, and 20° pressure angle, designed to minimize backlash in precision applications. The gear is made of 303 stainless steel, with a 0.2498 inch (1/4 inch) bore, and features a clamp-type hub. The face width is 0.104 inch, and the pitch diameter is 3.0000 inches with an overall diameter of 3.017 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z2J360AP |
| Product Name | 120 DP, 360 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 360 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |