Anti-backlash spur gear with 350 teeth, 120 diametral pitch, and 20° pressure angle, made from 303 stainless steel with a clamp-type hub and 0.2917-inch bore diameter. The gear has a pitch diameter of 2.9167 inches and an outer diameter of 2.933 inches. The hub style is clamp type, coded as 3, and the spring and hub materials are 302 and 303 stainless steel, respectively. The gear is designed to eliminate backlash in precision motion control applications.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z2J350-P |
| Product Name | 120 DP, 350 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 350 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |