Anti-backlash spur gear with 290 teeth, 120 pitch, and 20° pressure angle, made of 303 stainless steel, featuring a .2498 in (1/4 in) bore and clamp-type hub. Face width is .104 in. Hub style code 7, with spring-tempered 302 stainless steel springs. Gear is anodized before cutting if aluminum, but this variant is stainless steel. Pitch diameter is 2.4167 in, outside diameter is 2.433 in.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z2J290AP |
| Product Name | 120 DP, 290 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 290 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |