Anti-backlash spur gear with 260 teeth, 120 pitch, 20° pressure angle, and a 0.2498 inch bore, manufactured from 303 stainless steel with a clamp-type hub. The gear has a pitch diameter of 2.1667 inches and an outside diameter of 2.183 inches. The hub style uses a set screw for secure mounting, and the gear is anodized aluminum alloy or stainless steel as standard for the series. The spring and hub components are 302 stainless steel in spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z2J260AP |
| Product Name | 120 DP, 260 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 260 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |