Anti-backlash spur gear with 230 teeth, 120 diametral pitch, and 20° pressure angle, featuring a 0.1873 inch (3/16 inch) bore, clamp-type hub, and 303 stainless steel construction. The gear has a pitch diameter of 1.9167 inches and an outside diameter of 1.933 inches. Springs and hubs are also made of 303 and 302 stainless steel respectively, with gears anodized aluminum if selected. Face width is 0.104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z2J230-P |
| Product Name | 120 DP, 230 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 230 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |