Stock Drive Products & Sterling Instrument - SDP/SI 120 DP, 220 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9703A-Z2J220-P

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Anti-backlash spur gear with 220 teeth, 120 pitch, and 20° pressure angle, featuring a 0.1873 inch (3/16 inch) bore and clamp-type hub, manufactured from 303 stainless steel with 302 stainless steel springs. The gear has a pitch diameter of 1.8333 inches and an outside diameter of 1.850 inches.

Datasheet Summary
Powered by GS/AI

Anti-backlash spur gear with 220 teeth, 120 pitch, and 20° pressure angle, featuring a 0.1873 inch (3/16 inch) bore and clamp-type hub, manufactured from 303 stainless steel with 302 stainless steel springs. The gear has a pitch diameter of 1.8333 inches and an outside diameter of 1.850 inches.

Suppliers

Company
Product
Description
Supplier Links
120 DP, 220 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S9703A-Z2J220-P - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
120 DP, 220 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S9703A-Z2J220-P
120 DP, 220 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9703A-Z2J220-P
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S9703A-Z2J220-P
Product Name 120 DP, 220 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 220
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MYK05200 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Module 0.5, 58 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05058 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 58
Design Metric
View Details
Module 0.8, 32 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08032 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 32
Design Metric
View Details
Module 1, 63 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY10063 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 63
Design Metric
View Details