Anti-backlash spur gear with 200 teeth, 120 diametral pitch, and 20° pressure angle, designed to minimize backlash in precision motion applications. Available in stainless steel with a .1248 inch (1/8 inch) bore, mounted via clamp type hub. Face width is 0.104 inch, and outer diameter is 2.017 inches. Hub style is clamp type, compatible with set screws. Gear material is 303 Stainless Steel; hub material is 303 Stainless Steel; spring material is 302 Stainless Steel, spring temper. Anodized aluminum alloy and bronze options are available for other variants in the series.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z2J200-P |
| Product Name | 120 DP, 200 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 200 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |