Anti-backlash spur gear with 180 teeth, 120 pitch, and 20° pressure angle, designed to minimize backlash in precision motion applications. Constructed from 303 stainless steel with a 1/8 inch bore and clamp-type hub (code 2). Face width is 0.104 inch. Hub diameter is 0.437 inch and outside diameter is 1.517 inches. Springs are made from 302 stainless steel in spring temper. Compatible with 3/16 inch and 1/4 inch bore variants in the same series.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z2J180AP |
| Product Name | 120 DP, 180 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 180 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |