Anti-backlash spur gear with 180 teeth, 120 diametral pitch, and 20° pressure angle, designed for precision motion control. Mounted with a .1248 inch (1/8 inch) bore, made from 303 stainless steel with a clamp-type hub. Face width is .104 inch, pitch diameter is 1.5000 inches, and outside diameter is 1.517 inches. Springs and hubs are also 303 stainless steel, with springs in spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z2J180-P |
| Product Name | 120 DP, 180 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 180 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |