Anti-backlash spur gear with 170 teeth, 96 pitch, and 20° pressure angle, available in 303 stainless steel with pin or clamp hub styles and bore sizes of 1/8, 3/16, or 1/4 inch. The gear features a .104-inch face width and is machined from material specified for low backlash applications. Hub styles include pin type (P) and clamp type (C), with clamps secured by set screws. The pitch diameter is 1.7708 inches and outer diameter is 1.792 inches for the 170-tooth variant.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z2H170AP |
| Product Name | 96 DP, 170 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 170 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |