Anti-backlash spur gear with 145 teeth, 96 pitch, and 20° pressure angle, available in 303 stainless steel with a .2498 inch (1/4 inch) bore, mounted in pin or clamp hub style. Face width is .104 inch. Gear outer diameter is 1.531 inch, pitch diameter is 1.5104 inch. Compatible hub styles include pin type (Code P) and clamp type (Code C).
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z2H145AP |
| Product Name | 96 DP, 145 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 145 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |