Anti-backlash spur gear with 220 teeth, 80 pitch, and 20° pressure angle, designed to minimize backlash in precision motion applications. Constructed from 303 stainless steel with a clamp-type hub, it has a 0.275-inch bore diameter and an outer diameter of 2.775 inches. The gear is paired with a 302 stainless steel spring for backlash compensation and is anodized prior to cutting for corrosion resistance. Part number S9703A-Z2G220-P matches the series specification for clamp-type hubs, 303 stainless steel gears, and 220 teeth.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z2G220-P |
| Product Name | 80 DP, 220 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 220 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |