Anti-backlash spur gear with 135 teeth, 80 pitch, and 20° pressure angle, available in 303 stainless steel with clamp-type hub and 1/8 inch bore. Face width is 0.104 inch, and pitch diameter is 1.6875 inch with outside diameter of 1.713 inch. Hubs are secured by set screw, and springs are made of 302 stainless steel in spring temper. Designed for applications requiring minimal backlash in precision motion control systems.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z2G135AP |
| Product Name | 80 DP, 135 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 135 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |