Anti-backlash spur gear with 130 teeth, 80 pitch, and 20° pressure angle, available in .1248 in (1/8 in) bore with clamp-type hub and 303 stainless steel gear material. Face width is 0.104 in, pitch diameter is 1.6250 in, and outside diameter is 1.650 in. Hub style is clamp type (Code 3), and gear material is 303 stainless steel (Code G).
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z2G130AP |
| Product Name | 80 DP, 130 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 130 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |