Anti-backlash spur gear with 110 teeth, 80 pitch, and 20° pressure angle for backlash compensation, machined from 303 stainless steel with a 0.1248 inch (1/8) bore. Available in clamp type hub style (code 3) with a 0.187 inch hub diameter and 1.375 inch pitch diameter. Face width is 0.104 inch and outer diameter is 1.400 inch. Springs and hubs are also 303 stainless steel, with 302 stainless steel springs in spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z2G110-P |
| Product Name | 80 DP, 110 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 110 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |