An anti-backlash spur gear with 220 teeth, 72 pitch, and a 20° pressure angle, designed to minimize backlash in precision motion applications. It has a 0.2498 inch (1/4 inch) bore, a 3.0556 inch pitch diameter, and a 3.083 inch outer diameter. The gear is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, and uses a pin-type hub with a 2 code designation. The spring and hub are constructed from 302 and 303 stainless steel respectively.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z2F220-P |
| Product Name | 72 DP, 220 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 220 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |