S9703A-Z2F210AP is a 72 pitch, 210-tooth anti-backlash spur gear with a 20° pressure angle and a 0.2498 in. (1/4 in.) bore, made of 2024-T4 or -T351 aluminum alloy anodized before cutting, with a pin-type hub. The gear has a pitch diameter of 2.9167 in. and an outside diameter of 2.944 in.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z2F210AP |
| Product Name | 72 DP, 210 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 210 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |