The S9703A-Z2F210-P is a 72 DP, 210 teeth anti-backlash spur gear designed for precision applications. It features a 20° pressure angle and is constructed from 303 stainless steel, ensuring durability and resistance to corrosion. The gear is available with a bore size of 1/4 inch and can be configured with either a pin or clamp type hub style. This gear is suitable for applications requiring minimal backlash, making it ideal for high-performance mechanical systems. Additional options for bore sizes and pressure angles are available upon special order, providing flexibility for various engineering needs.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z2F210-P |
| Product Name | 72 DP, 210 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 210 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |