Anti-backlash spur gear with 160 teeth, 72 pitch, and 20° pressure angle for backlash reduction in mechanical systems; pin-type hub with 0.2498 inch (1/4 inch) bore; gear made from 2024-T4 or -T351 aluminum alloy, anodized before cutting; hub and springs made from 303 and 302 stainless steel respectively; pitch diameter 2.2222 inches, outside diameter 2.250 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z2F160AP |
| Product Name | 72 DP, 160 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 160 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |