Anti-backlash spur gear with 150 teeth, 72 pitch, and 20° pressure angle, designed to minimize backlash in precision applications. Available with a 0.2498 inch (1/4 inch) bore, pin-type hub, and constructed from 2024-T4 or -T351 aluminum alloy, anodized before cutting. The gear has a pitch diameter of 2.0833 inches and an outside diameter of 2.111 inches. Hub style and material are fixed as pin type with 303 stainless steel hub and 302 stainless steel spring components.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z2F150AP |
| Product Name | 72 DP, 150 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 150 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |