Anti-backlash spur gear with 150 teeth, 72 pitch, and 20° pressure angle, available in aluminum alloy with pin-type hub and 0.1873 in. bore. Gear material is 2024-T4 or -T351 aluminum alloy, anodized before cutting; hub and spring materials are 303 stainless steel and 302 stainless steel, respectively. Face width is 0.104 in. Pitch diameter is 2.0833 in., outside diameter is 2.111 in.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z2F150-P |
| Product Name | 72 DP, 150 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 150 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |