Anti-backlash spur gear with 144 teeth, 72 pitch, and 20° pressure angle, designed to minimize play in precision motion systems. Available in aluminum alloy (2024-T4 or -T351, anodized before cutting) with a pin-type hub and 0.2498 inch (1/4 inch) bore. Face width is 0.104 inch. Hub style code corresponds to pin type 2. Outer diameter is 2.028 inches and pitch diameter is 2.0000 inches. Springs and hubs are made of 302 and 303 stainless steel, respectively.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z2F144-P |
| Product Name | 72 DP, 144 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 144 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |