S9703A-Z2F130AP is a 72 pitch, 130-tooth, anti-backlash spur gear with a 20° pressure angle and a 0.2498 inch (1/4 inch) bore, designed to reduce backlash in precision motion systems. The gear is manufactured from 2024-T4 or T351 aluminum alloy, anodized before cutting, and features a pin-type hub with a 1.8056 inch pitch diameter and a 1.833 inch outer diameter. The hub style is pin type, designated by code 6, and the gear is compatible with clamp or pin-type hubs using set screws. Spring-loaded construction uses 302 stainless steel springs in spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z2F130AP |
| Product Name | 72 DP, 130 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 130 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |