Stock Drive Products & Sterling Instrument - SDP/SI 72 DP, 125 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9703A-Z2F125AP

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9703A-Z2F125AP is a 72 pitch, 125-tooth anti-backlash spur gear with a 20° pressure angle and a 0.1873 inch (3/16 inch) bore, made from 2024-T4 or -T351 aluminum alloy anodized before cutting, with a pin-type hub. It has a pitch diameter of 1.7361 inches and an outer diameter of 1.764 inches.

Datasheet Summary
Powered by GS/AI

The S9703A-Z2F125AP is a 72 pitch, 125-tooth anti-backlash spur gear with a 20° pressure angle and a 0.1873 inch (3/16 inch) bore, made from 2024-T4 or -T351 aluminum alloy anodized before cutting, with a pin-type hub. It has a pitch diameter of 1.7361 inches and an outer diameter of 1.764 inches.

Suppliers

Company
Product
Description
Supplier Links
72 DP, 125 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S9703A-Z2F125AP - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
72 DP, 125 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S9703A-Z2F125AP
72 DP, 125 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9703A-Z2F125AP
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S9703A-Z2F125AP
Product Name 72 DP, 125 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 125
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.3, 66 Tooth Brass Spur Gear - A 1B 2MY03066 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 66
Design Metric
View Details
48 D.P., 8 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 8
Design English
View Details
48 D.P., 20° Pressure Angle, 24
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
32 D.P., 96 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32096 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 96
Design English
View Details