Anti-backlash spur gear with 110 teeth, 72 pitch, and 20° pressure angle, available with a 1/8 inch bore in aluminum alloy (2024-T4 or -T351, anodized before cutting) and pin-type hub. Face width is 0.104 inch, with pitch diameter of 1.5278 inch and outside diameter of 1.556 inch. Gears are manufactured from 303 stainless steel or 2024-T4/-T351 aluminum alloy, and springs are 302 stainless steel in spring temper. Hub style is pin type, as indicated by the '2' in the part number suffix.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z2F110AP |
| Product Name | 72 DP, 110 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 110 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |