Anti-backlash spur gear with 192 teeth, 64 pitch, and 20° pressure angle, designed to reduce play in motion transmission. The gear has a 0.2498 inch (1/4 inch) bore, clamp-type hub, and is made from 2024-T4 or T351 aluminum alloy, anodized before cutting. The face width is 0.104 inch, and the pitch diameter is 3.0000 inches with an outside diameter of 3.031 inches. The housing and spring components are constructed from 303 and 302 stainless steel, respectively.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z2E192-P |
| Product Name | 64 DP, 192 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 192 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |