Anti-backlash spur gear with 190 teeth, 64 pitch, and 20° pressure angle, featuring a 0.2498 in. (1/4 in.) bore, clamp-type hub, and 2024-T4 or -T351 aluminum alloy gear body anodized before cutting. The hub is made of 303 stainless steel with a 302 stainless steel spring, and the face width is 0.104 in. The gear has a pitch diameter of 2.9688 in. and an outer diameter of 3.000 in.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z2E190AP |
| Product Name | 64 DP, 190 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 190 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |