Anti-backlash spur gear with 160 teeth, 64 pitch, and 20° pressure angle, available in aluminum alloy with clamp-type hub and 0.1248 inch bore. The gear has a pitch diameter of 2.5000 inches and an outside diameter of 2.531 inches, with a face width of 0.104 inches. Constructed with 2024-T4 or -T351 aluminum alloy gears, anodized before cutting, and 303 stainless steel hubs with 302 stainless steel springs. The clamp-type hub uses set screws for secure mounting.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z2E160AP |
| Product Name | 64 DP, 160 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 160 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |