Anti-backlash spur gears with 64 pitch, 20° pressure angle, and 100 teeth are available in clamp type design with a 1/4 inch bore, made from 2024-T4 or T351 aluminum alloy, anodized before cutting. The gear has a pitch diameter of 1.5625 inches and an outside diameter of 1.594 inches. Hubs are 303 stainless steel with 302 stainless steel springs in spring temper. Face width is 0.104 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z2E100-P |
| Product Name | 64 DP, 100 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 100 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |