Anti-backlash spur gear with 95 teeth, 64 pitch, and 20° pressure angle, designed to minimize backlash in precision motion systems. Available with a 1/8 inch bore (0.1248 inch), clad in 2024-T4 or -T351 aluminum alloy, anodized before cutting, and secured with a clamp-type hub (code 3). Face width is 0.104 inch. Hub fastening is achieved via set screws. Pitch diameter is 1.4844 inches, outside diameter is 1.516 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z2E095AP |
| Product Name | 64 DP, 95 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 95 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |