Anti-backlash spur gear with 85 teeth, 64 pitch, and 20° pressure angle, available in aluminum or stainless steel with a .1248 inch (1/8 inch) bore, secured by clamp or pin hub styles. The gear has a face width of .104 inch and is designed for minimal backlash in precision applications. Key materials include 2024-T4 or -T351 aluminum alloy, anodized before cutting, or 303 stainless steel for the gear, with 302 stainless steel springs. Hub styles include clamp type (code 3) with a .312 inch diameter pad. Pitch diameter is 1.3281 inches and outside diameter is 1.359 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z2E085-P |
| Product Name | 64 DP, 85 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 85 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |