Anti-backlash spur gear with 144 teeth, 48 pitch, and 20° pressure angle, made from 303 stainless steel with a pin-type hub and 0.2498 inch (1/4 inch) bore. The gear has a pitch diameter of 3.0000 inches and an outside diameter of 3.042 inches. All components, including the hub and springs, are constructed from 303 and 302 stainless steel respectively, with the gear anodized prior to cutting if aluminum. The part is designed for inch-based applications with a 0.104 inch face width and supports clamp or pin-type hub configurations as specified.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z2D144AP |
| Product Name | 48 DP, 144 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 144 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |