Anti-backlash spur gear with 120 teeth, 48 pitch, and 20° pressure angle, designed to minimize backlash in precision motion applications. Made from 303 stainless steel with a 0.2498 in. (1/4 in.) bore, prepared with pin-type hub. Face width is 0.104 in., and outside diameter is 2.542 in. with pitch diameter of 2.500 in. Hub style and material comply with Pin Type 2 specifications. Springs and hubs are also 303 stainless steel, with springs in spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z2D120AP |
| Product Name | 48 DP, 120 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 120 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |