The S9703A-Z2D096-P is a 48 DP, 96 teeth spur gear designed with a 20° pressure angle and features an anti-backlash design. It is constructed from 303 stainless steel, ensuring durability and resistance to corrosion. The gear is available with a bore size of 1/4 inch and is compatible with pin or clamp type hubs. This product is suitable for applications requiring precise motion control and minimal backlash. It is also available on special order for different bore sizes and pressure angles. The gear is supplied with a set screw for secure mounting.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z2D096-P |
| Product Name | 48 DP, 96 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 96 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |