S9703A-Z2D085-P is an anti-backlash spur gear with 85 teeth, 48 pitch, and a 20° pressure angle, designed to eliminate gear play in precision applications. It has a .1873 inch (3/16 inch) bore, a 2.0000 inch pitch diameter, and a 2.042 inch outer diameter. The gear is made from 303 stainless steel with a 302 stainless steel spring, and features a clamp-type hub with a .312 inch clamp diameter. The gear is mounted using a set screw, and all components are anodized before cutting where applicable.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z2D085-P |
| Product Name | 48 DP, 85 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 85 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |