Anti-backlash spur gear with 84 teeth, 48 pitch, and 20° pressure angle, designed for precise motion control. Made from 303 stainless steel with a 0.2498 inch (1/4 inch) bore, available in pin-type hub configuration. Face width is 0.104 inch, and the pitch diameter is 1.7500 inch with an outside diameter of 1.792 inch. Springs and hubs are also 303 stainless steel, with 302 stainless steel springs in spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z2D084AP |
| Product Name | 48 DP, 84 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 84 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |