Anti-backlash spur gear with 75 teeth, 48 pitch, and 20° pressure angle, available in 303 stainless steel with a 0.1873 inch bore, featuring a pin-style hub for reduced backlash. The gear has a pitch diameter of 1.5625 inches and an outer diameter of 1.604 inches, with a face width of 0.104 inches. The hub and springs are constructed from 303 and 302 stainless steel respectively, and the gear is designed for precision applications requiring minimal backlash. The part is compatible with 1/8, 3/16, and 1/4 inch bore sizes as specified for the series.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z2D075AP |
| Product Name | 48 DP, 75 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 75 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |