Anti-backlash spur gear with 72 teeth, 48 pitch, and 20° pressure angle, designed to eliminate backlash in power transmission applications. The gear has a 0.2498 inch (1/4 inch) bore and is made from 303 stainless steel with a 302 stainless steel spring, housed in a pin-type hub. Face width is 0.104 inch. Outer diameter is 1.542 inches, pitch diameter is 1.5000 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z2D072-P |
| Product Name | 48 DP, 72 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |