Anti-backlash spur gears with 48 pitch and 20° pressure angle, available in 303 stainless steel or anodized 2024-T4/T351 aluminum alloy, feature pin or clamp hubs with bore sizes of 1/8, 3/16, or 1/4 inch. The gear with 70 teeth has a pitch diameter of 1.4583 inches and an outer diameter of 1.500 inches, with a .104-inch face width. Hubs are made of 303 stainless steel, and springs are 302 stainless steel in spring temper. Available hub styles are pin type (codes 2, 4, or 6) and clamp type (codes 3, 5, or 7).
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z2D070AP |
| Product Name | 48 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 70 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |