Anti-backlash spur gear with 65 teeth, 48 pitch, and 20° pressure angle, available in 303 stainless steel with a 0.1248 in (1/8 in) bore and pin-type hub. The gear has a pitch diameter of 1.3542 in and an outer diameter of 1.396 in. The hub and spring components are made from 303 and 302 stainless steel respectively, and the gear material is anodized aluminum alloy or stainless steel per configuration.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z2D065AP |
| Product Name | 48 DP, 65 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 65 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |