Stock Drive Products & Sterling Instrument - SDP/SI 3.75mm CIRCULAR PITCH, TEETH, 524.5mm PITCH LENGTH POSI-DRIVE BELT S7915YMCPAFT140

Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S7915YMCPAFT140 is a 40-pin, 524.5 mm pitch length Posi-Drive belt with an aramid fiber core, designed for low-stretch power transmission. The belt has a 3.75 mm circular pitch, a thickness of 2.4 mm, and pin diameter of 2.3 mm. It features a molded polyurethane body and operates within a temperature range of -23°C to 60°C. The part is part of a series sold in continuous lengths up to 30.4 meters, with stainless steel and aramid fiber core options available.

Datasheet Summary
Powered by GS/AI

S7915YMCPAFT140 is a 40-pin, 524.5 mm pitch length Posi-Drive belt with an aramid fiber core, designed for low-stretch power transmission. The belt has a 3.75 mm circular pitch, a thickness of 2.4 mm, and pin diameter of 2.3 mm. It features a molded polyurethane body and operates within a temperature range of -23°C to 60°C. The part is part of a series sold in continuous lengths up to 30.4 meters, with stainless steel and aramid fiber core options available.

Suppliers

Company
Product
Description
Supplier Links
3.75mm CIRCULAR PITCH, TEETH, 524.5mm PITCH LENGTH POSI-DRIVE BELT - S7915YMCPAFT140 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
3.75mm CIRCULAR PITCH, TEETH, 524.5mm PITCH LENGTH POSI-DRIVE BELT
S7915YMCPAFT140
3.75mm CIRCULAR PITCH, TEETH, 524.5mm PITCH LENGTH POSI-DRIVE BELT S7915YMCPAFT140
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Timing Belts (metric)
Product Number S7915YMCPAFT140
Product Name 3.75mm CIRCULAR PITCH, TEETH, 524.5mm PITCH LENGTH POSI-DRIVE BELT
Number of Teeth 6
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 196 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M196090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
2 mm (GT3) Pitch, 139 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M139030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
2 mm (GT3) Pitch, 262 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M262090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
2 mm (GT3) Pitch, 372 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M372060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details