Stock Drive Products & Sterling Instrument - SDP/SI 3.75mm CIRCULAR PITCH, TEETH, 262.3mm PITCH LENGTH POSI-DRIVE BELT S7915YMCPAFT070

Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S7915YMCPAFT070 is a 3.75mm circular pitch Posi-Drive belt with a pitch length of 262.3mm. It features a core made of aramid fiber, which provides high flexibility and speed. The belt is constructed from molded polyurethane, ensuring durability and resistance to wear. It operates effectively within a temperature range of -23°C to 60°C. The minimum pulley diameter required for this belt is 19.1mm, and it can handle a maximum operating tension of 42N. This belt is designed for applications where low stretch and high performance are essential, making it a suitable alternative to miniature steel chains.

Datasheet Summary
Powered by GS/AI

The S7915YMCPAFT070 is a 3.75mm circular pitch Posi-Drive belt with a pitch length of 262.3mm. It features a core made of aramid fiber, which provides high flexibility and speed. The belt is constructed from molded polyurethane, ensuring durability and resistance to wear. It operates effectively within a temperature range of -23°C to 60°C. The minimum pulley diameter required for this belt is 19.1mm, and it can handle a maximum operating tension of 42N. This belt is designed for applications where low stretch and high performance are essential, making it a suitable alternative to miniature steel chains.

Suppliers

Company
Product
Description
Supplier Links
3.75mm CIRCULAR PITCH, TEETH, 262.3mm PITCH LENGTH POSI-DRIVE BELT - S7915YMCPAFT070 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
3.75mm CIRCULAR PITCH, TEETH, 262.3mm PITCH LENGTH POSI-DRIVE BELT
S7915YMCPAFT070
3.75mm CIRCULAR PITCH, TEETH, 262.3mm PITCH LENGTH POSI-DRIVE BELT S7915YMCPAFT070
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Timing Belts (metric)
Product Number S7915YMCPAFT070
Product Name 3.75mm CIRCULAR PITCH, TEETH, 262.3mm PITCH LENGTH POSI-DRIVE BELT
Number of Teeth 6
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 244 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M244090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
2 mm (GT3) Pitch, 64 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M064030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
2 mm (GT3) Pitch, 376 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M376060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
2 mm (GT3) Pitch, 252 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M252060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details