Stock Drive Products & Sterling Instrument - SDP/SI Twin core Posi-Drive belt, 0.1475" (C.P.) Pitch, 54.575" Pitch Length 370 Pins S7915Y-CPAFT370

Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S7915Y-CPAFT370 is a Twin Core Posi-Drive belt with a 0.1475-inch circular pitch, aramid fiber core, and 370 drive pins, providing a pitch length of 54.575 inches. It is designed for power transmission applications requiring high flexibility and operates within a temperature range of -10°F to +140°F. The belt has a maximum operating speed of 370 ft/min and a maximum belt tension of 57.525 lbf under load. The belt is sold in continuous lengths up to 100 feet and features a molded polyurethane body with aramid fiber reinforcement. Unit dimensions and pin spacing conform to the standard design for this series.

Datasheet Summary
Powered by GS/AI

The S7915Y-CPAFT370 is a Twin Core Posi-Drive belt with a 0.1475-inch circular pitch, aramid fiber core, and 370 drive pins, providing a pitch length of 54.575 inches. It is designed for power transmission applications requiring high flexibility and operates within a temperature range of -10°F to +140°F. The belt has a maximum operating speed of 370 ft/min and a maximum belt tension of 57.525 lbf under load. The belt is sold in continuous lengths up to 100 feet and features a molded polyurethane body with aramid fiber reinforcement. Unit dimensions and pin spacing conform to the standard design for this series.

Suppliers

Company
Product
Description
Supplier Links
Twin core Posi-Drive belt, 0.1475
Hicksville, NY, United States
Twin core Posi-Drive belt, 0.1475" (C.P.) Pitch, 54.575" Pitch Length 370 Pins
S7915Y-CPAFT370
Twin core Posi-Drive belt, 0.1475" (C.P.) Pitch, 54.575" Pitch Length 370 Pins S7915Y-CPAFT370
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Timing Belts (inch)
Product Number S7915Y-CPAFT370
Product Name Twin core Posi-Drive belt, 0.1475" (C.P.) Pitch, 54.575" Pitch Length 370 Pins
Number of Teeth 6
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.2500 inch (6.35 mm)
View Details
.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.3750 inch (9.52 mm)
View Details
.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.3125 inch (7.94 mm)
View Details
.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.3125 inch (7.94 mm)
View Details