Stock Drive Products & Sterling Instrument - SDP/SI 4mm CIRCULAR PITCH, TEETH, 1396.4mm PITCH LENGTH POSI-DRIVE BELT S7914YM20SST350

Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4mm Circular Pitch, Teeth, 1396.4mm Pitch Length Posi-Drive Belt, catalog number S7914YM20SST350, features a stainless steel core designed for low stretch and enhanced durability. The belt is constructed from molded polyurethane, providing a robust body suitable for various power transmission applications. It operates effectively within a temperature range of -23°C to 60°C and can handle a maximum operating belt tension of 89 N. The minimum pulley diameter required for this belt is 19.1 mm, and it is compatible with a minimum of 66 teeth in mesh. This product is available in continuous lengths up to 30.4 meters, making it versatile for different project requirements.

Datasheet Summary
Powered by GS/AI

The 4mm Circular Pitch, Teeth, 1396.4mm Pitch Length Posi-Drive Belt, catalog number S7914YM20SST350, features a stainless steel core designed for low stretch and enhanced durability. The belt is constructed from molded polyurethane, providing a robust body suitable for various power transmission applications. It operates effectively within a temperature range of -23°C to 60°C and can handle a maximum operating belt tension of 89 N. The minimum pulley diameter required for this belt is 19.1 mm, and it is compatible with a minimum of 66 teeth in mesh. This product is available in continuous lengths up to 30.4 meters, making it versatile for different project requirements.

Suppliers

Company
Product
Description
Supplier Links
4mm CIRCULAR PITCH, TEETH, 1396.4mm PITCH LENGTH POSI-DRIVE BELT - S7914YM20SST350 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
4mm CIRCULAR PITCH, TEETH, 1396.4mm PITCH LENGTH POSI-DRIVE BELT
S7914YM20SST350
4mm CIRCULAR PITCH, TEETH, 1396.4mm PITCH LENGTH POSI-DRIVE BELT S7914YM20SST350
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Timing Belts (metric)
Product Number S7914YM20SST350
Product Name 4mm CIRCULAR PITCH, TEETH, 1396.4mm PITCH LENGTH POSI-DRIVE BELT
Number of Teeth 6
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 251 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M251090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
5mm (GT2) Pitch, 130 Grooves, 25mm wide TruMotion belt with low dust & Elevated Temperature Capibility. - A26R55M130250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 5mm
Belt Width 25 mm (0.9843 inch)
Belt Material Polymer Compound
View Details
2 mm (GT3) Pitch, 79 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M079030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
2 mm (GT3) Pitch, 71 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M071030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details