Stock Drive Products & Sterling Instrument - SDP/SI 4mm CIRCULAR PITCH, TEETH, 239.4mm PITCH LENGTH POSI-DRIVE BELT S7914YM20SST060

Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S7914YM20SST060 is a 4mm circular pitch Posi-Drive belt with a pitch length of 239.4mm. It features a stainless steel core, which provides low stretch characteristics, making it suitable for applications requiring precision and reliability. The belt is constructed from molded polyurethane, ensuring durability and resistance to wear. It operates effectively within a temperature range of -23°C to 60°C and can handle a maximum operating belt tension of 89 N. The minimum number of teeth in mesh is 66, and the belt is designed for use with compatible pulleys that accommodate its specific drive pin configuration. This product is available in continuous lengths up to 30.4 meters, allowing for flexibility in various engineering applications.

Datasheet Summary
Powered by GS/AI

The S7914YM20SST060 is a 4mm circular pitch Posi-Drive belt with a pitch length of 239.4mm. It features a stainless steel core, which provides low stretch characteristics, making it suitable for applications requiring precision and reliability. The belt is constructed from molded polyurethane, ensuring durability and resistance to wear. It operates effectively within a temperature range of -23°C to 60°C and can handle a maximum operating belt tension of 89 N. The minimum number of teeth in mesh is 66, and the belt is designed for use with compatible pulleys that accommodate its specific drive pin configuration. This product is available in continuous lengths up to 30.4 meters, allowing for flexibility in various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
4mm CIRCULAR PITCH, TEETH, 239.4mm PITCH LENGTH POSI-DRIVE BELT - S7914YM20SST060 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
4mm CIRCULAR PITCH, TEETH, 239.4mm PITCH LENGTH POSI-DRIVE BELT
S7914YM20SST060
4mm CIRCULAR PITCH, TEETH, 239.4mm PITCH LENGTH POSI-DRIVE BELT S7914YM20SST060
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Timing Belts (metric)
Product Number S7914YM20SST060
Product Name 4mm CIRCULAR PITCH, TEETH, 239.4mm PITCH LENGTH POSI-DRIVE BELT
Number of Teeth 6
Unlock Full Specs
to access all available technical data

Similar Products

GT2 (5MM) Pitch, 130 Grooves, 9mm wide TruMotion belt with low dust & Elevated Temperature Capability - A26R55M130090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 5mm
Belt Width 9 mm (0.3543 inch)
Belt Material Polymer Compound
View Details
2 mm (GT3) Pitch, 140 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M140090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
GT2 (2MM) Pitch, 175 Grooves, 3mm wide TruMotion belt with low dust & Elevated Temperature Capability - A26R51M175030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Polymer Compound
View Details
2 mm (GT3) Pitch, 252 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M252060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details