Stock Drive Products & Sterling Instrument - SDP/SI 4mm CIRCULAR PITCH, TEETH, 1077.2mm PITCH LENGTH POSI-DRIVE BELT S7914YM20AFT270

Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4mm Circular Pitch, Teeth, 1077.2mm Pitch Length Posi-Drive Belt, catalog number S7914YM20AFT270, features a core made of aramid fiber, which provides high flexibility and speed. The belt has a thickness of 2.4mm and is designed for applications requiring a minimum of 66 teeth in mesh. It operates effectively within a temperature range of -23°C to 60°C and can handle a maximum operating belt tension of 45N. The belt is suitable for continuous lengths up to 30.4 meters and is compatible with pulleys that have a minimum diameter of 19.1mm. This product is ideal for power transmission applications where precise motion transfer is necessary.

Datasheet Summary
Powered by GS/AI

The 4mm Circular Pitch, Teeth, 1077.2mm Pitch Length Posi-Drive Belt, catalog number S7914YM20AFT270, features a core made of aramid fiber, which provides high flexibility and speed. The belt has a thickness of 2.4mm and is designed for applications requiring a minimum of 66 teeth in mesh. It operates effectively within a temperature range of -23°C to 60°C and can handle a maximum operating belt tension of 45N. The belt is suitable for continuous lengths up to 30.4 meters and is compatible with pulleys that have a minimum diameter of 19.1mm. This product is ideal for power transmission applications where precise motion transfer is necessary.

Suppliers

Company
Product
Description
Supplier Links
4mm CIRCULAR PITCH, TEETH, 1077.2mm PITCH LENGTH POSI-DRIVE BELT - S7914YM20AFT270 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
4mm CIRCULAR PITCH, TEETH, 1077.2mm PITCH LENGTH POSI-DRIVE BELT
S7914YM20AFT270
4mm CIRCULAR PITCH, TEETH, 1077.2mm PITCH LENGTH POSI-DRIVE BELT S7914YM20AFT270
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Timing Belts (metric)
Product Number S7914YM20AFT270
Product Name 4mm CIRCULAR PITCH, TEETH, 1077.2mm PITCH LENGTH POSI-DRIVE BELT
Number of Teeth 6
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 150 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M150030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
2 mm (GT3) Pitch, 162 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M162090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
2 mm (GT3) Pitch, 516 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M516030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
GT2 (2MM) Pitch, 62 Grooves, 9mm wide TruMotion belt with low dust & Elevated Temperature Capability - A26R51M062090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Polymer Compound
View Details